DS/EN 60079-20-1

Explosive atmospheres – Part 20-1: Material characteristics for gas and vapour classification – Test methods and data

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 March 2010
Status: active
Page Count: 86
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

IEC 60079-20-1:2010 provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas- or vapour-air mixtures under normal conditions of temperature and pressure so as to permit the selection of an appropriate group of equipment. The tabulated values of chemical and engineering properties of substances are provided to assist engineers in their selection of equipment to be used in hazardous areas. This first edition of IEC 60079-20-1 cancels and replaces the first edition of IEC 60079-1-1(2002), the second edition of IEC 60079-4 (1975), its amendment 1(1995) and its complement: IEC 60079-4A (1970), the first edition of IEC/TR 60079-12 (1978) and the first edition of IEC 60079-20 (1996). It constitutes a technical revision.

Document History

DS/EN 60079-20-1
March 22, 2010
Explosive atmospheres – Part 20-1: Material characteristics for gas and vapour classification – Test methods and data
IEC 60079-20-1:2010 provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas- or...
Explosive atmospheres -- Part 20-1: Material characteristics for gas and vapour classification - Test methods and data
This part of IEC 60079 provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas- or...
Explosive atmospheres -- Part 20-1: Material characteristics - Gas and vapour classification, test methods and data
This standard provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas- or vapour-air...
Advertisement