MODUK - DEF STAN 00-970: PT 1: SEC 4

Design and Airworthiness Requirements for Service Aircraft Part 1 – Fixed Wing Section 4 - Design and Construction

inactive
Organization: MODUK
Publication Date: 5 February 2010
Status: inactive
Page Count: 1,033
scope:

INTRODUCTION

This section specifies the requirements covering the design and construction of the aircraft. These requirements should be implemented with the aim that no design features or details of the aircraft should be known to be hazardous or unreliable and that areas of doubt concerning design details and parts should be confirmed by test and analysis.

Document History

Design and Airworthiness Requirements for Service Aircraft Part 1: Fixed Wing Section 4: Design and Construction
PREFACE (a) This Part of the Defence Standard provides requirements for Airworthiness and Design Certification for the design, development and testing of Fixed Wing Aircraft for UK Military...
January 30, 2015
Design and Airworthiness Requirements for Service Aircraft - Part 1: Fixed Wing - Section 4: Design and Construction
PREFACE (a) This Part of the Defence Standard provides requirements for Airworthiness and Design Certification for the design, development and testing of Fixed Wing Aircraft for UK Military...
January 10, 2014
Design and Airworthiness Requirements for Service Aircraft Part 1: Fixed Wing Section 4: Design and Construction
PREFACE (a) This Part of the Defence Standard provides requirements for Airworthiness and Design Certification for the design, development and testing of Fixed Wing Aircraft for UK Military...
Design and Airworthiness Requirements for Service Aircraft Part 1: Fixed Wing Section 4: Design and Construction
INTRODUCTION This section specifies the requirements covering the design and construction of the aircraft. These requirements should be implemented with the aim that no design features or details of...
Design and Airworthiness Requirements for Service Aircraft Part 1 Fixed Wing Section 4 – Design and Construction
A description is not available for this item.
Design and Airworthiness Requirements for Service Aircraft - Part 1 Fixed Wing - Section 4 – Design and Construction
PREFACE (a) This Part of the Defence Standard provides requirements for Airworthiness and Design Certification for the design, development and testing of Fixed Wing Aircraft for UK Military...
October 31, 2011
Design and Airworthiness Requirements for Service Aircraft Part 1 Fixed Wing Section 4 – Design and Construction
PREFACE a. This Part of the Defence Standard provides requirements and guidance for the design of aircraft to meet the airworthiness requirements for UK military operation. The requirements stated...
January 31, 2011
Design and Airworthiness Requirements for Service Aircraft Part 1 Fixed Wing Section 4 - Design and Construction
INTRODUCTION This section specifies the requirements covering the design and construction of the aircraft. These requirements should be implemented with the aim that no design features or details of...
February 5, 2010
Design and Airworthiness Requirements for Service Aircraft Part 1 – Fixed Wing Section 4
INTRODUCTION This section specifies the requirements covering the design and construction of the aircraft. These requirements should be implemented with the aim that no design features or details of...
DEF STAN 00-970: PT 1: SEC 4
February 5, 2010
Design and Airworthiness Requirements for Service Aircraft Part 1 – Fixed Wing Section 4 - Design and Construction
INTRODUCTION This section specifies the requirements covering the design and construction of the aircraft. These requirements should be implemented with the aim that no design features or details of...
January 31, 2007
Design and Airworthiness Requirements for Service Aircraft Part 1 Section 4 - Design and Construction
INTRODUCTION This section specifies the requirements covering the design and construction of the aircraft. These requirements should be implemented with the aim that no design features or details of...
December 1, 1999
Design and Airworthiness Requirements for Service Aircraft Design and Construction - Leaflets
PREFACE This document provides requirements and guidance for the design of aircraft to meet the airworthiness requirements for UK military operation. The requirements stated herein shall be applied...

References

Advertisement