ISO/IEC 10373-7

Identification Cards - Test Methods - Part 7: Vicinity Cards

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2001
Status: inactive
Page Count: 30
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

October 1, 2019
Cards and security devices for personal identification — Test methods — Part 7: Contactless vicinity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
May 1, 2008
Identification cards - Test methods - Part 7: Vicinity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
ISO/IEC 10373-7
May 15, 2001
Identification Cards - Test Methods - Part 7: Vicinity Cards
A description is not available for this item.
Advertisement