FORD WSS-M4D1053-A1
POLYCARBONATE COPOLYMER, HIGH HEAT RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 22 April 2010 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by these specifications are thermoplastic injection molded compounds based on a high heat polycarbonate copolymer. These specifications include 2 classifications which are defined by the heat deflection temperature. These are non UV-stable materials.
Document History
January 21, 2014
POLYCARBONATE (PC) COPOLYMER, HIGH HEAT RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molded compounds based on a high heat polycarbonate copolymer. These specifications include 2 classifications which are...
FORD WSS-M4D1053-A1
April 22, 2010
POLYCARBONATE COPOLYMER, HIGH HEAT RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molded compounds based on a high heat polycarbonate copolymer. These specifications include 2 classifications which are...