SNV - SN EN ISO 23277

Non-destructive testing of welds - Penetrant testing of welds - Acceptance levels

inactive
Organization: SNV
Publication Date: 1 April 2010
Status: inactive
Page Count: 14
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies acceptance levels for indications from surface breaking imperfections in metallic welds detected by penetrant testing.

The acceptance levels are primarily intended for use during manufacture examination, but where appropriate they can be used for in-service inspection.

The acceptance levels in this International Standard are based on detection capabilities that can be expected when using techniques specified in ISO 3452 and parameters recommended in Annex A. The acceptance levels can be related to welding standards, application standards, specifications or codes. Such a relationship is shown in ISO 17635 for ISO 5817 and ISO 10042.

Document History

May 1, 2015
Non-destructive testing of welds - Penetrant testing - Acceptance levels
A description is not available for this item.
SN EN ISO 23277
April 1, 2010
Non-destructive testing of welds - Penetrant testing of welds - Acceptance levels
This International Standard specifies acceptance levels for indications from surface breaking imperfections in metallic welds detected by penetrant testing. The acceptance levels are primarily...

References

Advertisement