SNV - SN EN 3-10

Portable fire extinguishers - Part 10: Provisions for evaluating the conformity of a portable fire extinguisher to EN 3-7

active, Most Current
Organization: SNV
Publication Date: 1 April 2010
Status: active
Page Count: 42
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies the minimum requirements for attesting the conformity of portable fire extinguishers to EN 3-7, as well as the requirements for the quality and production control of the fire extinguishers.

It specifies the documentation to be provided regarding:

- identification of the applicant;

- identification of the manufacturer, if not the applicant;

- identification of subcontractor(s), if applicable;

- identification of the extinguisher;

- documents provided with the extinguisher;

- CE marking;

- quality management system;

- extinguishing media toxicological information.

It specifies methods for:

- type testing;

- factory assessment;

- controls during production.

NOTE 1 A test report and a satisfactory audit supporting documentation could form the basis for an applicant to request a certification of his product from an EA accredited certification body. Additional requirements can be made by national regulations and/or quality marks.

NOTE 2 Where appropriate, component family testing could be applied.

Document History

SN EN 3-10
April 1, 2010
Portable fire extinguishers - Part 10: Provisions for evaluating the conformity of a portable fire extinguisher to EN 3-7
This European Standard specifies the minimum requirements for attesting the conformity of portable fire extinguishers to EN 3-7, as well as the requirements for the quality and production control of...

References

Advertisement