SNV - SN EN 15182-2+A1
Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16
| Organization: | SNV |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
In addition to the requirements given in EN 15182-1, this Part of this European Standard applies to hand-held combination branchpipes (nozzles) PN 16 with a maximum flow rate of 1 000 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with:
- safety requirements;
- performance requirements;
- test methods;
- classification and designation;
- operating instructions;
- marking and maintenance.
This part of this European Standard applies to branchpipes as defined in Annex A of EN 15182-1:2007.
Document History