ITU-T K.43

Immunity requirements for telecommunication network equipment

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 July 2009
Status: active
Page Count: 24
scope:

This Recommendation specifies the immunity requirements for equipment used within the public telecommunication networks and for terminal equipment connected to such networks. This Recommendation is a product family Recommendation.

This Recommendation gives the minimum test levels applicable in a given environment. The requirements given in specific product family Recommendations supersede those given in this Recommendation.

This Recommendation is applicable to all equipment types:

- equipment in the telecommunication networks, including switching equipment, transmission equipment, radio equipment, power supply equipment, supervisory equipment and control equipment;

- terminal equipment connected to telecommunication networks, including telephone set, facsimile and PBX;

- terminal equipment that uses the LV AC network for telecommunications (i.e., PLT devices).

This Recommendation includes immunity requirements in the frequency range:

• 150 kHz-80 MHz for conducted immunity;

• 80-2700 MHz for radiated immunity.

Other frequency ranges are covered by other K series of ITU-T Recommendations, e.g., [b-ITU-T K.76] for the 9-150 kHz frequency range.

Document History

ITU-T K.43
July 1, 2009
Immunity requirements for telecommunication network equipment
This Recommendation specifies the immunity requirements for equipment used within the public telecommunication networks and for terminal equipment connected to such networks. This Recommendation is a...
November 1, 2004
Immunity requirements for telecommunication equipment SERIES K: PROTECTION AGAINST INTERFERENCE
A description is not available for this item.
July 1, 2003
Immunity requirements for telecommunication equipment SERIES K: PROTECTION AGAINST INTERFERENCE
A description is not available for this item.
February 1, 2000
Immunity Requirements for Telecommunication Equipment Series K: Protection Against Interference
A description is not available for this item.
May 1, 1998
Immunity Requirements for Telecommunication Equipment - Series K: Protection Against Interference
A description is not available for this item.

References

Advertisement