SNV - SN EN 13786+A1

Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures

active, Most Current
Organization: SNV
Publication Date: 1 February 2009
Status: active
Page Count: 136
ICS Code (Ball and plug valves): 23.060.20

Document History

SN EN 13786+A1
February 1, 2009
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
February 1, 2005
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures; Corrigendum AC
A description is not available for this item.
August 1, 2004
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
Advertisement