IEC 62271-101

AMENDMENT 1 High-voltage switchgear and controlgear – Part 101: Synthetic testing

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2010
Status: inactive
Page Count: 36
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities over the range of test duties described in 6.102 to 6.111 of IEC 62271-100, by synthetic methods.

NOTE Circuits for the test duties described in 6.111 have not yet been standardized. However, present methods are given in Annex G.

It has been proven that synthetic testing is an economical and technically correct way to test high-voltage a.c. circuit-breakers according to the requirements of IEC 62271-100 and that it is equivalent to direct testing.

The methods and techniques described are those in general use. The purpose of this standard is to establish criteria for synthetic testing and for the proper evaluation of results. Such criteria will establish the validity of the test method without imposing restraints on innovation of test circuitry.

Document History

October 1, 2021
High-voltage switchgear and controlgear – Part 101: Synthetic testing
A description is not available for this item.
July 1, 2021
High-voltage switchgear and controlgear – Part 101: Synthetic testing
This part of IEC 62271 mainly applies to AC circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing AC circuit-breakers, for making and breaking capacities over...
January 1, 2018
HIGH-VOLTAGE SWITCHGEAR AND CONTROLGEAR – Part 101: Synthetic testing
A description is not available for this item.
November 1, 2017
AMENDMENT 1 High-voltage switchgear and controlgear – Part 101: Synthetic testing
A description is not available for this item.
November 1, 2017
High-voltage switchgear and controlgear – Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...
October 1, 2012
High-voltage switchgear and controlgear – Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...
November 1, 2010
High-voltage switchgear and controlgear – Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...
IEC 62271-101
May 1, 2010
AMENDMENT 1 High-voltage switchgear and controlgear – Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...
May 1, 2006
High-voltage switchgear and controlgear – Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...

References

Advertisement