MODUK - DEF STAN 61-12: PART 13
Wires, Cords and Cables Electrical – Metric Units Part 13: Wires Electrical (PVC Insulated Non-Sheathed Cables for Switchgear and Control Gear Wiring)
| Organization: | MODUK |
| Publication Date: | 15 January 2010 |
| Status: | active |
| Page Count: | 14 |
scope:
This Defence Standard specifies single core, PVC insulated, non-sheathed cables for Ministry of Defence use in the following applications:
a) The wiring of switch, control, metering, relay, and instrument panels of power switchgear.
b) For internal connections in rectifier equipment and in motor starters and controllers.
Table 1A items are not to be used for new design. Table 1A is provided for information purposes only to aid the identification of a suitable replacement from Table 1B.
Table 1B lists the standard range of cables from which selection shall be made for new requirements.
Table 2 'Items no longer to be provisioned' includes the items listed in the previous issue of this Standard.
The cables listed in Table 1A and Table 1B shall be manufactured to the relevant requirements of BS 6231. They are suitable for installation at a minimum ambient temperature of 0ºC but once installed they are suitable for use at a minimum ambient temperature of -20ºC and in conditions where the combination of ambient temperature and temperature rise due to load results in a conductor temperature not exceeding CK 90ºC.
The cables listed in Table 1B are intended for use at nominal voltages not exceeding 600 V a.c and 1000V d.c. to earth and are suitable for wiring circuits for which the prescribed alternating test voltage, when installed in the equipment, does not exceed 4 kV for 1 min.
This Standard is to be invoked in all tenders and contracts, for the items in Table 1B. Any items supplied must be wholly in conformity with its requirements. For codification purposes, this Standard is to be listed among the reference data for all items in Table 1B.
This Standard has been agreed by all authorities concerned who are to implement it from its date of issue.
If this Standard should be found unsuitable for a particular requirement, the Director of Standardization shall be informed of the circumstances. Any enquiries regarding this Standard in relation to an invitation to tender or a contract in which it is invoked should be addressed to the Quality Assurance Authority named in that invitation to tender or contract.
Document History