DS/EN ISO 9509

Water quality - Method for assessing the inhibition of nitrification of activated sludge micro-organisms by chemicals and waste water

inactive
Organization: DS
Publication Date: 24 May 1996
Status: inactive
Page Count: 12
ICS Code (Sewage water): 13.060.30
ICS Code (Examination of biological properties of water): 13.060.70
scope:

This standard specifies a method for assessing the short-term inhibitory effects of test substances on nitrifying bacteria in activated sludge. The inhibitory effect is estimated over an exposure period of 4 h. The method is suitable for use with nitrifying activated sludge derived from domestic sewage. It is also possible to use nitrifying sludges derived from synthetic sewage.

Document History

July 13, 2006
Water quality - Toxicity test for assessing the inhibition of nitrification of activated sludge microorganisms
This International Standard specifies a method for assessing the short-term inhibitory effect of waters, waste waters or test substances on nitrifying bacteria in activated sludge. The inhibitory...
DS/EN ISO 9509
May 24, 1996
Water quality - Method for assessing the inhibition of nitrification of activated sludge micro-organisms by chemicals and waste water
This standard specifies a method for assessing the short-term inhibitory effects of test substances on nitrifying bacteria in activated sludge. The inhibitory effect is estimated over an exposure...
Advertisement