ASTM International - ASTM A268/A268M-10
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers a number of grades of nominal-wall-thickne
1.2 An optional supplementary requirement is provided, and when desired, shall be so stated in the order.
1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.
abstract:
This guide covers standard specification for a number of grades of nominal-wall-thickne
Document History