DS/EN ISO 15487

Textiles – Method for assessing appearance of apparel and other textile end products after domestic washing and drying

inactive
Organization: DS
Publication Date: 25 March 2010
Status: inactive
Page Count: 26
ICS Code (Textiles in general): 59.080.01
ICS Code (Clothes): 61.020
scope:

This International Standard specifies a method of test for evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile products after one or several domestic washing and drying treatments. This International Standard is applicable to any washable textile end product of any fabric construction. Techniques for seaming and creasing are not included since the purpose is to evaluate textile end products as they are supplied from the manufacturer or as ready-to-use. Techniques for seaming and creasing are controlled by fabric properties. This method has been developed for use primarily with domestic washing machines of Type B as defined in ISO 6330, but it may be possible to use it with machines of Type A defined in the same International Standard. It is recognized that prints and patterns may mask the wrinkled appearance present in textile end products. The rating process is, however, based on the visual appearance of specimens including such effects.

Document History

October 15, 2018
Textiles – Method for assessing appearance of apparel and other textile end products after domestic washing and drying (ISO 15487:2018)
This document specifies a method of test for evaluating the appearance of apparel and other textile end products after one or several domestic washing and drying treatments. The appearance evaluated...
DS/EN ISO 15487
March 25, 2010
Textiles – Method for assessing appearance of apparel and other textile end products after domestic washing and drying
This International Standard specifies a method of test for evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile...
October 3, 2001
Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying
This standard specifies evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases after one or several domestic washing and drying treatments. The process...
Textiles – Method for assessing appearance of apparel and other textile end products after domestic washing and drying (ISO/FDIS 15487:2018)
This International Standard specifies a method of test for evaluating the appearance of garments and other textile products (such as colour change, pilling, fuzzing, matting appearance of fabrics,...
Textiles - Method for assessing appearance of apparel and other textile end products after domestic washing and drying (ISO 15487:2009)
This International Standard specifies a method of test for evaluating the smoothness appearance of flat fabric and seams, and the retention of pressed-in creases in garments and other textile...
Textiles – Method for assessing appearance of apparel and other textile end products after domestic washing and drying (ISO/DIS 15487:2016)
This International Standard specifies a method of test for evaluating the appearance of garments and other textile products (such as colour change, pilling, fuzzing, matting appearance of fabrics,...
Advertisement