DIN EN 4635
Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1270 MPa (at ambient temperature) / 650 °C; German and English version EN 4635:2009
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 4635
June 1, 2010
Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1270 MPa (at ambient temperature) / 650 °C; German and English version EN 4635:2009
A description is not available for this item.