IEC 61108-3
Maritime navigation and radiocommunication equipment and systems – Global navigation satellite systems (GNSS) – Part 3: Galileo receiver equipment – Performance requirements, methods of testing and required test results
| Organization: | IEC |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 61108 specifies the minimum performance standards, methods of testing and required test results for Galileo shipborne receiver equipment, based on IMO resolution MSC.233(82), which uses the signals from the Galileo Global Navigation Satellite System in order to determine position. It takes account of the general requirements given in IMO resolution A.694(17) and is associated with IEC 60945. When a requirement in this standard is different from IEC 60945, the requirement in this standard takes precedence. It also takes account, as appropriate, of requirements for the presentation of navigation-related information on shipborne navigational displays given in IMO resolution MSC.191(79) and is associated with IEC 62288.
A description of the Galileo Open Service and Safety of Life Service is given in the Galileo interface control documents (see Bibliography). This receiver standard applies to navigation in ocean waters for the open service and harbour entrances, harbour approaches and coastal waters for the Safety of Life service, as defined in IMO resolution A.953(23).
All text of this standard, whose meaning is identical to that in IMO resolution MSC.233(82), is printed in italics and the resolution and paragraph numbers are indicated in brackets i.e. (M.233/A1.2).
The requirements in Clause 4 are cross-referenced to the tests in Clause 5 and vice versa.
Document History