ISO 13257
Thermoplastics piping systems for nonpressure applications — Test method for resistance to elevated temperature cycling
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area "B", or buried in the ground within the building structure, application areas "BD" or "UD", to 1 500 cycles of elevated temperature cycling.
NOTE This method assesses leaktightness and resistance to sagging.
Document History
November 1, 2018
Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling
This document specifies a test method for determining the resistance to elevated temperature cycling of thermoplastics piping systems for non‑pressure applications, inside buildings or buried in the...
ISO 13257
June 1, 2010
Thermoplastics piping systems for nonpressure applications — Test method for resistance to elevated temperature cycling
This International Standard specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area "B", or buried in the ground...