ASTM International - ASTM D1263-94(2005)e1
Standard Test Method for Leakage Tendencies of Automotive Wheel Bearing Greases (Withdrawn 2010)
Organization: | ASTM International |
Publication Date: | 1 May 2005 |
Status: | inactive |
Page Count: | 8 |
ICS Code (Lubricants, industrial oils and related products): | 75.100 |
significance And Use:
The test method provides a screening device that permits differentiation among products having distinctly different leakage characteristics (Note 1). It is not the equivalent of longtime service... View More
scope:
1.1 This test method covers the evaluation of the leakage tendencies of wheel bearing greases when tested under prescribed laboratory conditions.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard information see 8 and Annex A2.