JSA - JIS B 1008
Fasteners - Bolts and studs - Split pin holes and wire holes
| Organization: | JSA |
| Publication Date: | 20 October 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This Standard specifies the dimensions and position of split pin holes and wire holes for bolts and studs, recommended for use unless otherwise specified in the appropriate product standard.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 7378 : 1983 Fasteners - Bolts, screws and studs - Split pin holes and wire holes (MOD)
The symbols which denote the degree of correspondence in the contents in the corresponding International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History