IEEE 605

Guide for Bus Design in Air Insulated Substations

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 10 December 2008
Status: active
Page Count: 247
scope:

The information in this design guide is applicable to both rigid bus and strain bus designs for outdoor and indoor, air-insulated, alternating current substations. Ampacity, radio influence, vibration, and electromechanical forces resulting from gravity, wind, fault current, and thermal expansion are considered. Design criteria for conductor and insulator strength calculations are included.

This guide does not consider the following:

a) The electrical criteria for the selection of insulators (see IEEE Std 1313.2TM-1999 [B22])

b) The seismic forces to which the substation may be subjected (see IEEE Std 693TM-2005 and IEEE Std 1527TM-2006)

c) The design of mounting structures

d) Design considerations for contaminated environments (see IEEE Std 1313.2-1999 [B22])

e) Installation methods

f) Design of direct current buses

Purpose

Substation rigid and strain bus structure design involves electrical, mechanical, and structural considerations. It is the purpose of this guide to integrate these considerations into one document. Special considerations are given to fault current force calculations. The factors considered include the decrement of the fault current, the flexibility of supports, and the natural frequency of the bus. These factors are mentioned in ANSI C37.32-1996 but are not taken into consideration in the equations presented in that standard, including intended users and benefits to users.

Document History

October 1, 2023
Draft Guide for Bus Design in Air Insulated Substations
This design guide provides direction for the substation engineer in the design of air insulated substations. This guide provides users with information on typical bus arrangements including various...
October 1, 2011
Guide for Bus Design in Air Insulated Substations
The information in this design guide is applicable to both rigid bus and strain bus designs for outdoor and indoor, air-insulated, alternating current substations. Ampacity, radio influence,...
April 1, 2009
Guide for Design of Substation Rigid-Bus Structures
The information in this guide is applicable to rigid-bus structures for outdoor and indoor, air-insulated, and alternating-current substations. Portions of this guide are also applicable to...
IEEE 605
December 10, 2008
Guide for Bus Design in Air Insulated Substations
The information in this design guide is applicable to both rigid bus and strain bus designs for outdoor and indoor, air-insulated, alternating current substations. Ampacity, radio influence,...
February 11, 2000
Corrections to Guide for Design of Substation Rigid-Bus Structures
The information in this guide is applicable to rigid-bus structures for outdoor and indoor, air-insulated, and alternating-current substations. Portions of this guide are also applicable to...
August 7, 1998
Guide for Design of Substation Rigid-Bus Structures
The information in this guide is applicable to rigid-bus structures for outdoor and indoor, air-insulated, and alternating-current substations. Portions of this guide are also applicable to...
May 20, 1987
GUIDE FOR DESIGN OF SUBSTATION RIGID-BUS STRUCTURES (WITHDRAWN)
A description is not available for this item.

References

Advertisement