EUROCAE - ED-92A
MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR AN AIRBORNE VDL MODE-2 SYSTEM OPERATING IN THE FREQUENCY RANGE 118-136.975 MHz
| Organization: | EUROCAE |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 190 |
scope:
INTRODUCTION
This document contains the Minimum Operational Performance
Specifications (MOPS) and test procedures for Aircraft Very High
Frequency (VHF) Digital Link (VDL) Mode 2 physical, link and
network layer protocol components which comprise an avionics
transmitter/receiver
Compliance with this MOPS is one means of assuring that the VDL Mode 2 equipment will function satisfactorily under all conditions normally encountered in the air traffic control A/G operations and that data formats will be compliant with the Aeronautical Telecommunication Network (ATN). These standards specify characteristics useful to designers, manufacturers, installers, and users of the VDL Mode 2 A/G communications system equipment. This document is organized with the following order and format:
• Chapter 1 describes the purpose and scope.
• Chapter 2 describes the minimum performance standards for:
- general design requirements
- standard conditions
- environmental conditions
- equipment test procedures
• Chapter 3 describes the installed equipment tests.
Appendix A contains a list of acronyms used in this document.
Appendix B is reserved.
Appendix C provides the Frame Error Rate method
Appendix D defines the minimum functionality of the Data/Management Interface for Class Y and Class Z architectures. This functionality is described at a high level. No protocol details (i.e., bit definition, data rate, physical layer details, etc) for the Data/Management Interface are given in this document. A standardized interface that satisfies the functionality described in Appendix D is the AVLC Simple Interface Protocol (ASIP) described in Attachment 10 of ARINC Characteristic 750.
Appendix E contains a traceability matrix for the standard base.
Appendix F describes the differences between RTCA DO-281A and ED-92A.
Document History