NAVY - UFGS-33 52 80

LIQUID FUELS PIPELINE COATING SYSTEMS

active, Most Current
Organization: NAVY
Publication Date: 1 February 2010
Status: active
Page Count: 20
scope:

NOTE:

This guide specification covers the requirements for interior and exterior coating of aboveground and buried, carbon steel, liquid fuel pipelines. The exterior coating system for aboveground pipelines is the same as used on the exterior of fuel tanks, Section 09 97 13.27 EXTERIOR COATING OF STEEL STRUCTURES. The exterior coating system for buried pipelines is either Extruded Polyolefin system or Fusion Bonded Epoxy coating. An optional Fusion Bonded Epoxy coating is provided for the interior of pipe to protect aviation fuel from iron contamination.

Document History

August 1, 2022
LIQUID FUELS PIPELINE COATING SYSTEMS
A description is not available for this item.
UFGS-33 52 80
February 1, 2010
LIQUID FUELS PIPELINE COATING SYSTEMS
NOTE: This guide specification covers the requirements for interior and exterior coating of aboveground and buried, carbon steel, liquid fuel pipelines. The exterior coating system for aboveground...

References

Advertisement