CSA - B66-10

Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks

inactive
Organization: CSA
Publication Date: 1 April 2010
Status: inactive
Page Count: 44
scope:

This Standard specifies minimum design and material requirements as well as manufacturing practices and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers made of steel, concrete, fibreglass-reinforced plastic, polyvinylchloride (PVC), or polyethylene (PE) that are designed to handle sewage or sewage effluent.

This Standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this Standard to establish appropriate safety and health practices and to determine the applicability of any regulatory limitations before use.

This Standard does not apply to sewage holding tanks used in recreational vehicles, which are covered in CAN/CSA-B45.6.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2021
Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks
This Standard specifies minimum design and material requirements as well as manufacturing practices and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers made of...
January 1, 2016
Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks
This Standard specifies minimum design and material requirements as well as manufacturing practices and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers made of...
B66-10
April 1, 2010
Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks
This Standard specifies minimum design and material requirements as well as manufacturing practices and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers made of...
January 1, 2010
Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks
This Standard specifies minimum design and material requirements as well as manufacturing practices and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers made of...
April 1, 2008
Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks
A description is not available for this item.
March 1, 2008
Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks
A description is not available for this item.
April 1, 2005
Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks
This Standard specifies minimum design and material requirements as well as manufacturing practices and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers of steel,...
March 1, 2000
Prefabricated Septic Tanks and Sewage Holding Tanks
This Standard sets out the minimum design and material requirements, manufacturing practices, and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers of steel,...
March 1, 2000
Prefabricated Septic Tanks and Sewage Holding Tanks
This Standard sets out the minimum design and material requirements, manufacturing practices, and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers of steel,...
November 1, 1990
Prefabricated Septic Tanks and Sewage Holding Tanks
This Standard covers prefabricated septic tanks and sewage holding tanks of steel, concrete, fibreglass-reinforced plastic, or polyethylene construction that are designed to handle domestic sewage...

References

Advertisement