ISO 20685

3-D scanning methodologies for internationally compatible anthropometric databases

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2010
Status: inactive
Page Count: 28
ICS Code (Ergonomics): 13.180
scope:

This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250-1 that can be extracted from 3- D scans. It does not apply to instruments that measure the location and/or motion of individual landmarks.

While mainly concerned with whole-body scanners, it is also applicable to body-segment scanners (head scanners, hand scanners, foot scanners).

The intended audience is those who use 3-D scanners to create 1-D anthropometric databases and the users of 1-D anthropometric data from 3-D scanners. Although not necessarily aimed at the designers and manufacturers of those systems, scanner designers and manufacturers will find it useful in meeting the needs of clients who build and use 1-D anthropometric databases.

Document History

ISO 20685
June 15, 2010
3-D scanning methodologies for internationally compatible anthropometric databases
This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250-1 that can be extracted...
November 1, 2005
3-D scanning methodologies for internationally compatible anthropometric databases
A description is not available for this item.

References

Advertisement