CEN - EN ISO 3386-1

Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low-density materials

active, Most Current
Organization: CEN
Publication Date: 1 November 1997
Status: active
Page Count: 8
ICS Code (Cellular materials): 83.100
scope:

Scope and field of application

This part of ISO 3386 specifies a method for the determination of the compression stress/strain characteristic of low-density flexible cellular materials up to 250 kg/m3. It also indicates a method for the calculation of the compression stress value of such materials.

The compression stress/strain characteristic is a measure of the load-bearing properties of the material, though not necessarily of its capacity to sustain a long-term load.

The compression stress/strain characteristic differs from the indentation hardness characteristics (as determined in accordance with ISO 2439), which are known to be influenced by the thickness and the tensile properties of the flexible cellular material under test, by the shape of the compression plate and by the shape and size of the test piece.

ISO 3386/2 specifies a method for high-density materials and differs from part 1 in the following ways:

- it is mainly concerned with materials of density above 250 kg/m3;

- compression stress values have been deleted;

- it does not permit the use of a cylindrical test piece.

Document History

EN ISO 3386-1
November 1, 1997
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low-density materials
Scope and field of application This part of ISO 3386 specifies a method for the determination of the compression stress/strain characteristic of low-density flexible cellular materials up to 250...
November 1, 1997
Polymeric Materials, Cellular Flexible - Determination of Stress-Strain Characteristic in Compression - Part 1: Low-Density Materials
A description is not available for this item.

References

Advertisement