DS/EN ISO 13855

Safety of machinery - Positioning of safeguards with respect to the approach speeds of parts of the human body

inactive
Organization: DS
Publication Date: 20 May 2010
Status: inactive
Page Count: 54
ICS Code (Safety of machinery): 13.110
scope:

This document covers the positioning of protective equipment with respect to the approach speeds of parts of the human body. This standard specifies parameters based on values for hand/arm and approach speeds and provides the methodology to determine the minimum distances from detection zones or actuating devices of protective equipment to a hazard zone. This standard specifies distances from the detection zone to the hazardous area. Protection against the risks from mechanical hazards arising from the ejection of solid or fluid materials and non-mechanical hazards such as toxic emissions, electricity, radiation etc. are not covered by this standard.

Document History

October 12, 2010
Safety of machinery - Positioning of safeguards with respect to the approach speeds of parts of the human body
This document covers the positioning of protective equipment with respect to the approach speeds of parts of the human body. This standard specifies parameters based on values for hand/arm and...
DS/EN ISO 13855
May 20, 2010
Safety of machinery - Positioning of safeguards with respect to the approach speeds of parts of the human body
This document covers the positioning of protective equipment with respect to the approach speeds of parts of the human body. This standard specifies parameters based on values for hand/arm and...
Safety of machinery – Positioning of safeguards with respect to the approach of the human body (ISO/DIS 13855:2022)
This document specifies requirements for the positioning of safeguards with respect to the approach of the human body or its parts from the detection zone, plane, line, point or interlocking guard...
Safety of machinery - Positioning of protective equipment with respect to the approach speeds of parts of the human body (ISO/DIS 13855:2008)
This document covers the positioning of protective equipment with respect to the approach speeds of parts of the human body. This standard specifies parameters based on values for approach speeds of...
Safety of machinery - Positioning of safeguards with respect to the approach speeds of parts of the human body (ISO/FDIS 13855:2010)
This International Standard establishes the positioning of safeguards with respect to the approach speeds of parts of the human body. It specifies parameters based on values for approach speeds of...
Advertisement