DSF/EN 12975-1/FprA1

Thermal solar systems and components - Solar collectors - Part 1: General Requirements

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Solar energy engineering): 27.160
scope:

An error within the scope related to concentrating and tracking collectors was discovered in EN 12975-1:2006, that contradicts EN 12975-2:2006. In order to remove the error CEN/TC 312 resolves to create an erratum to EN 12975-1:2006 as follows: The last sentence of paragraph two of the scope reading ""It is not applicable to tracking concentrating collectors"" shall be deleted. A new paragraph shall be added after the second paragraph of the scope, reading ""It is basically applicable to concentrating collectors; thermal performance testing as given in EN 12975-2, clause 6.3. (quasi dynamic testing) is also applicable to most concentrating collector designs, from stationary non-imaging concentrators as CPCs to high concentrating tracking designs.

Document History

November 9, 2010
Thermal solar systems and components – Solar collectors – Part 1: General requirements
This European Standard specifies requirements on durability (including mechanical strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of...
May 24, 2006
Thermal solar systems and components - Solar collectors - Part 1: General Requirements
This European Standard specifies requirements on durability (including mechanical strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of...
December 14, 2000
Thermal solar systems and components - Solar collectors - Part 1: General requirements
This standard specifies requirements on durability (including mechanical strength), reliability and safety for liquid heating solar collectors. It also includes provisions for evaluation of...
Thermal solar systems and components - Solar collectors - Part 1: General requirements
This European Standard specifies performance requirements for fluid heating collectors with respect to mechanical resistance to climatic loads, fire safety, weather tightness, release of dangerous...
DSF/EN 12975-1/FprA1
Thermal solar systems and components - Solar collectors - Part 1: General Requirements
An error within the scope related to concentrating and tracking collectors was discovered in EN 12975-1:2006, that contradicts EN 12975-2:2006. In order to remove the error CEN/TC 312 resolves to...
Thermal solar systems and components - Solar collectors - Part 1: General requirements, (February 8, 2001)
A description is not available for this item.
Advertisement