CGSB - CAN/CGSB-49.9-M89

Infants' Canada Standard Sizes Model Forms - Dimensions

inactive
Organization: CGSB
Publication Date: 1 July 1989
Status: inactive
Page Count: 8
scope:

This standard applies to the dimensions considered essential for the construction of model forms used to assess the fit of garments for Wear by infants (Canada Standard Sizes 75-9 and 85-11.5) (Note 1). The dimensions are provided for a model form with legs and with ease for a diaper.

Note 1: The sizes included in this standard are those most commonly used.

Document History

February 1, 2012
Infants’ Canada Standard Sizes Model Forms - Dimensions
A description is not available for this item.
CAN/CGSB-49.9-M89
July 1, 1989
Infants' Canada Standard Sizes Model Forms - Dimensions
This standard applies to the dimensions considered essential for the construction of model forms used to assess the fit of garments for Wear by infants (Canada Standard Sizes 75-9 and 85-11.5) (Note...
July 1, 1989
Infants' Canada Standard Sizes Model Forms - Dimensions
A description is not available for this item.
Advertisement