CGSB - CAN/CGSB-49.6-M78

Application of the Canada Standard System for the Sizing of Girls' and Boys' Apparel

inactive
Organization: CGSB
Publication Date: 1 August 1978
Status: inactive
Page Count: 85
scope:

This standard presents a modification of the complete Canada Standard sizing system described in CAN2-49.5-M. More specifically the control dimensions given in CAN2-49.5-M are called size indicator dimensions and for all children's and girls' sizes, crotch height has been replaced by waist height as the vertical size indicator dimension to conform more closely to present trade practice. This sizing system does not cover footwear, hosiery or gloves.

The standard contains a selection of those sizes from complete system which are currently of greatest commercial interest and certain intermediate sizes have been added to satisfy the needs of the retail trade.

The sizes are grouped into three ranges - Slim, Regular and Chubby ranges for girls and Slim, Regular and Husky ranges for boys.

The sizes are designated by code numbers that correspond to current trade usage and size indicator body dimensions. Examples of garment labelling methods are given in par. 3.2.

Measurements of certain of the size indicator dimensions have been rounded to the nearest whole or half centimetre for convenience.

This standard also contains definitions of body dimensions and the necessary body measurements required to define each size.

Document History

February 1, 2012
Application of the Canada Standard System for the Sizing of Girls’ and Boys’ Apparel
A description is not available for this item.
Application of the Canada Standard System for the Sizing of Girls' and Boys' Apparel
A description is not available for this item.
November 1, 1983
Application of the Canada Standard System for the Sizing of Girls' and Boys' Apparel
A description is not available for this item.
CAN/CGSB-49.6-M78
August 1, 1978
Application of the Canada Standard System for the Sizing of Girls' and Boys' Apparel
This standard presents a modification of the complete Canada Standard sizing system described in CAN2-49.5-M. More specifically the control dimensions given in CAN2-49.5-M are called size indicator...
August 1, 1978
Application of the Canada Standard System for the Sizing of Girls' and Boys' Apparel
A description is not available for this item.
Advertisement