GME - GMI 60283 PART 2

Procedures of Test for Cellular and Related Materials Part 2: Determination of Tensile Stress-Strain Properties

inactive, Most Current
Buy Now
Organization: GME
Publication Date: 1 May 2010
Status: inactive
Page Count: 13
scope:

Purpose

This test procedure shall be used for the determination of the tensile strength, elongation at break, and stress at given strain of cellular and related materials. The test is conducted on test pieces of standard size and shape or on complete articles when extended at a constant rate to rupture.

The procedure allows the use of single property determinations or complete stress-strain plotting.

Document History

GMI 60283 PART 2
May 1, 2010
Procedures of Test for Cellular and Related Materials Part 2: Determination of Tensile Stress-Strain Properties
Purpose This test procedure shall be used for the determination of the tensile strength, elongation at break, and stress at given strain of cellular and related materials. The test is conducted on...
August 1, 1996
Procedures of Test for Cellular and Related Materials Part 2: Determination of Tensile Stress-Strain Properties
This test procedure shall be used for the determination of the tensile strength, elongation at break, and stress at given strain of cellular and related materials. The test is conducted on test...

References

Advertisement