DSF/ISO/FDIS 11783-14.2

Tractors and machinery for agriculture and forestry ? Serial control and communications data network ? Part 14: Sequence control

pending, Most Current
Organization: DS
Status: pending
Page Count: 63
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (IT applications in other fields): 35.240.99
scope:

ISO 11783-14 specifies a serial data network for control and communications on forestry or agricultural tractors, mounted, semi-mounted, towed or self propelled implements. Its purpose is to standardize the method and format of transfer of data between sensors, actuators, control elements, information storage and display units whether mounted, or part of the tractor or any implement. This part of the standard specifies a sequence control system, such as a headland management system, which includes tractor and implement functions in one system. The system allows recording of multiple sequences of operator activated functions from tractor or any other ECU on the implement bus and replaying them on operator command.

Document History

DSF/ISO/FDIS 11783-14.2
Tractors and machinery for agriculture and forestry ? Serial control and communications data network ? Part 14: Sequence control
ISO 11783-14 specifies a serial data network for control and communications on forestry or agricultural tractors, mounted, semi-mounted, towed or self propelled implements. Its purpose is to...
Advertisement