MSS SP 139

Copper Alloy Gate, Globe, Angle, and Check Valves for Low Pressure/Low Temperature Plumbing Applications

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2010
Status: inactive
Page Count: 15
scope:

This MSS Standard Practice establishes requirements for copper alloy gate, globe, angle, and check valves used in applications with connections and connected to materials which will not support the pressures and temperatures of applicable ANSI-approved Class standards and the requirements of MSS SP-80.

This Standard Practice establishes requirements for copper alloy gate, globe, angle and check valves for plumbing and other purposes where a non-Class, CWP pressure and temperature rating is sufficient. This Standard Practice provides requirements for the following:

a) Pressure-Temperature Ratings

b) Materials

c) End Connections

d) Dimensions

e) Markings

f) Testing and Inspection

Document History

January 1, 2014
Copper Alloy Gate, Globe, Angle, and Check Valves for Low Pressure/Low Temperature Plumbing Applications
This Standard Practice establishes requirements for copper alloy gate, globe, angle and check valves for plumbing and other purposes where a non-Class, CWP pressure and temperature rating is...
MSS SP 139
January 1, 2010
Copper Alloy Gate, Globe, Angle, and Check Valves for Low Pressure/Low Temperature Plumbing Applications
This MSS Standard Practice establishes requirements for copper alloy gate, globe, angle, and check valves used in applications with connections and connected to materials which will not support the...

References

Advertisement