DS/EN ISO 13299
Sensory analysis - Methodology - General guidance for establishing a sensory profile
| Organization: | DS |
| Publication Date: | 18 March 2010 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Sensory analysis): | 67.240 |
scope:
This International Standard describes the overall process for developing a sensory profile. Sensory profiles can be established for products such as foods and beverages, and can also be useful in studies of human cognition and behaviour. Some applications of sensory profiling are as follows: - to develop or change a product; - to define a product, production standard or trading standard in terms of its sensory attributes; - to study and improve shelf-life; - to define a reference "fresh" product for shelf-life testing; - to compare a product with a standard or with other similar products on the market or under development; - to map a product's perceived attributes for the purpose of relating them to factors such as instrumental, chemical or physical properties, and/or to consumer acceptability; - to characterize by type and intensity the off-odours or off-tastes in a sample of air or water (e.g. in pollution studies). NOTE 1 - Sensory profiles can also be established for non-alimentary products or samples which are evaluated by the senses of sight, odour, taste, touch or hearing. NOTE 2 - Some International Standards dealing with aspects of establishing a sensory profile are given in Clauses 2 and 4.
Document History