AAMI - 11138-2
Sterilization of health care products - Biological indicators - Part 2: Biological indicators for ethylene oxide sterilization processes
| Organization: | AAMI |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This part of ISO 11138 provides specific requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of sterilizers and sterilization processes employing ethylene oxide gas as the sterilizing agent, either as pure ethylene oxide gas or mixtures of this gas with diluent gases, at sterilizing temperatures within the range of 29 °C to 65 °C.
NOTE 1 Requirements for validation and control of ethylene oxide sterilization processes are provided by ISO 11135.
NOTE 2 National or regional regulations could provide requirements for work place safety.
Document History