SN - NS-EN 4138:2009

Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification : 1 100 MPa (at ambient temperature) / 235 °C

inactive, Most Current
Organization: SN
Publication Date: 1 February 2010
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4138:2009
February 1, 2010
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification : 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
Advertisement