DS/EN ISO/IEC 15415

Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols

inactive
Organization: DS
Publication Date: 17 October 2005
Status: inactive
Page Count: 62
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15415 . specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to twodimensional matrix symbologies; . defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality; . gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action. This International Standard applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies.

Document History

December 3, 2008
Information technology - Automatic identification and data capture techniques - Bar code print quality test specifikation - Two-dimensional symbols
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols TECHNICAL CORRIGENDUM 1
DS/EN ISO/IEC 15415
October 17, 2005
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols
This part of ISO/IEC 15415 . specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...

References

Advertisement