IEC/PAS 61169-44

Radio-frequency connectors – Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2010
Status: inactive
Page Count: 36
ICS Code (RF connectors): 33.120.30
scope:

Series SMP push-on connectors have a characteristic impedance of 50 Ω and are used with RF cables or micro-strips in microwave, telecommunication, wireless and other fields. The connectors are usable up to a frequency of 40 GHz.

This PAS provides information and rules for preparation of detail specification of SMP series push-on RF coaxial connectors together with the pro forma blank detail specification.

It also prescribes mating face dimensions for general purpose connectors - grade 1, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to series SMP RF connectors.

This PAS indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

Document History

December 1, 2012
Radio-frequency connectors – Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for preparation of detail specification of SMP series push-on RF coaxial connectors together with the...
IEC/PAS 61169-44
April 1, 2010
Radio-frequency connectors – Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors
Series SMP push-on connectors have a characteristic impedance of 50 Ω and are used with RF cables or micro-strips in microwave, telecommunication, wireless and other fields. The connectors are usable...

References

Advertisement