CEN - EN 15794

Determination of explosion points of flammable liquids

active, Most Current
Organization: CEN
Publication Date: 1 October 2009
Status: active
Page Count: 22
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a test method to determine the explosion points of flammable liquids in air. This European Standard applies to flammable liquids at atmospheric pressure and at temperatures in the range from - 50 °C to 300 °C.

This European standard must not be applied to explosives or materials which, under the test conditions, are thermally unstable liquids (e.g. polymerizing/oxidizing materials).

Document History

EN 15794
October 1, 2009
Determination of explosion points of flammable liquids
This European Standard specifies a test method to determine the explosion points of flammable liquids in air. This European Standard applies to flammable liquids at atmospheric pressure and at...

References

Advertisement