DSF/FprEN 61158-600

Industrial communication networks - Fieldbus specifications -- Part 600: Application layer protocol specification

pending, Most Current
Organization: DS
Status: pending
Page Count: 2,114
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

1.1 General The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application programs." This standard provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to Type 2 fieldbus. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life. This standard specifies interactions between remote applications and defines the externally visible behavior provided by the Type 2 fieldbus application layer in terms of a) the formal abstract syntax defining the application layer protocol data units conveyed between communicating application entities; b) the transfer syntax defining encoding rules that are applied to the application layer protocol data units; c) the application context state machine defining the application service behavior visible between communicating application entities; d) the application relationship state machines defining the communication behavior visible between communicating application entities. The purpose of this standard is to define the protocol provided to 1a) define the wire-representation of the service primitives defined in IEC 61158-5-2, and 2b) define the externally visible behavior associated with their transfer. This standard specify the protocol of the Type 2 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI application layer structure (ISO/IEC 9545).

Document History

July 17, 2006
Industrial communication networks - Fieldbus specifications -- Part 600: Application Layer protocol specification
A description is not available for this item.
DSF/FprEN 61158-600
Industrial communication networks - Fieldbus specifications -- Part 600: Application layer protocol specification
1.1 General The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...
Industrial communication networks - Fieldbus specifications - Part 600: Application layer protocol specification
1.1 General The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...
Advertisement