CEN - EN ISO 15351

Steel and iron - Determination of nitrogen content - Thermal conductimetric method after fusion in a current of inert gas (Routine method)

active, Most Current
Organization: CEN
Publication Date: 1 April 2010
Status: active
Page Count: 20
ICS Code (Ferrous metals in general): 77.080.01
scope:

This International Standard specifies a thermal conductimetric method after fusion under inert gas for the determination of nitrogen in steel and iron.

The method is applicable to nitrogen contents between 0,002 % (m/m) and 0,6 % (m/m).

Document History

EN ISO 15351
April 1, 2010
Steel and iron - Determination of nitrogen content - Thermal conductimetric method after fusion in a current of inert gas (Routine method)
This International Standard specifies a thermal conductimetric method after fusion under inert gas for the determination of nitrogen in steel and iron. The method is applicable to nitrogen contents...

References

Advertisement