BSI - BS EN ISO 1179-4

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 2009
Status: active
Page Count: 18
ICS Code (Piping and couplings): 23.100.40

Document History

BS EN ISO 1179-4
February 28, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B)
A description is not available for this item.
February 28, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B)
A description is not available for this item.

References

Advertisement