CENELEC - EN 62496-3-1

Optical circuit boards - Performance standard - Part 3-1: Flexible optical circuit boards using unconnectorized optical glass fibres

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2010
Status: active
Page Count: 18
ICS Code (Printed circuits and boards): 31.180
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62496 defines the performance of flexible optical circuit boards (FOCBs) using unconnectorized optical glass fibres for controlled environment. This standard clarifies the requirements for quality classification of the flexible OCBs incorporating optical glass fibres.

Document History

EN 62496-3-1
May 1, 2010
Optical circuit boards - Performance standard - Part 3-1: Flexible optical circuit boards using unconnectorized optical glass fibres
This part of IEC 62496 defines the performance of flexible optical circuit boards (FOCBs) using unconnectorized optical glass fibres for controlled environment. This standard clarifies the...

References

Advertisement