DSF/EN 15020/FprA1

Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods

inactive
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the interfaces to which it has to match during rescue operations.

Document History

September 5, 2022
Railway applications – Rescue coupler – Performance requirements, specific interface geometry and test methods
A description is not available for this item.
December 6, 2010
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the...
November 29, 2006
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the...
Railway applications – Rescue coupler – Performance requirements, specific interface geometry and test methods
This document specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability Locomotives and Passenger rolling stock (TSI Loc ;amp;...
DSF/EN 15020/FprA1
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the...
Advertisement