DS/EN ISO 3386-1
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 May 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Cellular materials): | 83.100 |
scope:
This part of ISO 3386 specifies a method for the determination of the compression stress/strain characteristics of low-density flexible cellular materials up to 250 kg/m3. It also indicates a method for the calculation of the compression stress value of such materials.
Document History
DS/EN ISO 3386-1
May 25, 2010
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials
This part of ISO 3386 specifies a method for the determination of the compression stress/strain characteristics of low-density flexible cellular materials up to 250 kg/m3. It also indicates a method...
February 11, 1998
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low-density materials
This part of ISO 3386 specifies a method for the determination of the compression stress/strain characteristics of low-density flexible cellular materials up to 250 kg/m3. It also indicates a method...
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials - Amendment 1 (ISO 3386-1:1997/FDAM 1:2010)
This part of ISO 3386 specifies a method for the determination of the compression stress/strain characteristics of low-density flexible cellular materials up to 250 kg/m3. It also indicates a method...
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials - Amendment 1 (ISO 3386-1:1997/DAM 1:2009)
This part of ISO 3386 specifies a method for the determination of the compression stress/strain characteristics of low-density flexible cellular materials up to 250 kg/m3. It also indicates a method...