SSPC PS 28.01

Two-Coat Zinc-Rich Polyurethane Primer/Aliphatic Polyurea Topcoat System, Performance-Based

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 1 April 2009
Status: active
Page Count: 6
scope:

This specification contains performance requirements for a coating system for steel substrates that consists of a zinc-rich moisture-cure polyurethane primer (complying with SSPC-Paint 40) and an aliphatic polyurea topcoat (complying with SSPC-Paint 39, Type 2)

The coating system is generally suitable for exposures in SSPC Environmental Zones 1A (interior, normally dry), 1B (exterior, normally dry), 2A (frequently wet by fresh water, excluding immersion), 2B (frequently wet by salt water, excluding immersion), 3B (chemical exposure, neutral) and 3C (chemical exposure, alkaline). The primer/topcoat system shall meet the performance requirements of Sections 7 and 8 described in this standard.

Document History

SSPC PS 28.01
April 1, 2009
Two-Coat Zinc-Rich Polyurethane Primer/Aliphatic Polyurea Topcoat System, Performance-Based
This specification contains performance requirements for a coating system for steel substrates that consists of a zinc-rich moisture-cure polyurethane primer (complying with SSPC-Paint 40) and an...

References

Advertisement