ISO 9336-1

Optics and photonics — Optical transfer function — Application Part 1: Interchangeable lenses for 35 mm still cameras

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2010
Status: active
Page Count: 10
ICS Code (Photographic equipment. Projectors): 37.040.10
scope:

This part of ISO 9336 specifies a method of testing interchangeable lenses for 35 mm still cameras with a picture format of 24 mm × 36 mm in terms of imaging states aimed at making valid optical transfer function (OTF) measurements.

Special lenses for macrophotography, i.e. those designed and manufactured exclusively for obtaining a magnified image are not covered by this part of ISO 9336.

Document History

ISO 9336-1
June 15, 2010
Optics and photonics — Optical transfer function — Application Part 1: Interchangeable lenses for 35 mm still cameras
This part of ISO 9336 specifies a method of testing interchangeable lenses for 35 mm still cameras with a picture format of 24 mm × 36 mm in terms of imaging states aimed at making valid optical...
October 15, 1994
Optics and Optical Instruments - Optical Transfer Function - Application Part 1: Interchangeable Lenses for 35mm Still Cameras First Edition
A description is not available for this item.

References

Advertisement