CGSB - CAN/CGSB-4.2 NO. 73.2-M91

Textile Test Methods Wool - Determination of Fibre Length Distribution Parameters - Electronic Method

inactive
Organization: CGSB
Publication Date: 1 June 1991
Status: inactive
Page Count: 24
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies a method for the determination of fibre length distribution parameters, principally mean length and the coefficient of variation of length, for all-wool slivers and rovings.

The method is not directly applicable to slivers up of a blend of two or more fibres.

Selection of the test specimen is effected using an auxiliary machine, called "mechanical grip"; it may be used on top sliver, on worsted drawing slivers and rovings, and on slivers from the semi-worsted system.

Document History

Textile test methods Wool - Determination of fibre length distribution parameters - Electronic method
SCOPE AND FIELD OF APPLICATION This International Standard specifies a method for the determination of fibre length distribution parameters, principally mean length and the coefficient of variation...
CAN/CGSB-4.2 NO. 73.2-M91
June 1, 1991
Textile Test Methods Wool - Determination of Fibre Length Distribution Parameters - Electronic Method
SCOPE AND FIELD OF APPLICATION This International Standard specifies a method for the determination of fibre length distribution parameters, principally mean length and the coefficient of variation...
Textile Test Methods Wool - Determination of Fibre Length Distribution Parameters - Electronic Method
A description is not available for this item.
Advertisement