FORD WSK-M4D556-A
POLYPROPYLENE COPOLYMER, 22% MINERAL FILLED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 19 May 2010 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The materials defined by these specifications are colored 15 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are qualified to fulfill higher requirements for scratch resistance. WSK-M4D556-A5 material shows additionally multi spot decor effects.
Document History
FORD WSK-M4D556-A
May 19, 2010
POLYPROPYLENE COPOLYMER, 22% MINERAL FILLED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are colored 15 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are qualified...
December 1, 1993
POLYPROPYLENE COPOLYMER, 22 % MINERAL FILLED, INTERIOR
1. SCOPE The materials defined by these specifications are colored 20 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are...