CEN - EN 1849-2

Flexible sheets for waterproofing - Determination of thickness and mass per unit area - Part 2: Plastic and rubber sheets

inactive
Organization: CEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 14
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies methods for the determination of the thickness and mass per unit area of plastic and rubber sheets for roof waterproofing.

Document History

July 1, 2019
Flexible sheets for waterproofing - Determination of thickness and mass per unit area - Part 2: Plastics and rubber sheets for roof waterproofing
This document specifies methods for the determination of the thickness and mass per unit area of plastic and rubber sheets for roof waterproofing.
EN 1849-2
December 1, 2009
Flexible sheets for waterproofing - Determination of thickness and mass per unit area - Part 2: Plastic and rubber sheets
This European Standard specifies methods for the determination of the thickness and mass per unit area of plastic and rubber sheets for roof waterproofing.
May 1, 2001
Flexible Sheets for Waterproofing - Determination of Thickness and Mass Per Unit Area - Part 2: Plastic and Rubber Sheets for Roof Waterproofing
A description is not available for this item.

References

Advertisement