DS/EN ISO 5171

Gas welding equipment – Pressure gauges used in welding, cutting and allied processes

inactive
Organization: DS
Publication Date: 15 May 2010
Status: inactive
Page Count: 26
ICS Code (Measurement of force, weight and pressure): 17.100
scope:

This Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gases at pressures up to 300 bar in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure. It does not cover gauges for acetylene in acetylene manufacturing plants.

Document History

June 3, 2019
Gas welding equipment – Pressure gauges used in welding, cutting and allied processes (ISO 5171:2019)
This document specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also...
DS/EN ISO 5171
May 15, 2010
Gas welding equipment – Pressure gauges used in welding, cutting and allied processes
This Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gases at pressures up to 300 bar in welding, cutting and allied processes. It also covers use for...
Gas welding equipment – Pressure gauges used in welding, cutting and allied processes (ISO/FDIS 5171:2019)
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied...
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes (ISO 5171:2009)
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied...
Advertisement